ams PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-06 AS3711-BQFP-06

Description
Manufacturer: ams Win Source Part Number: 861898-AS3711-BQFP-0 6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Other Part Number: 186220046, 961-AS3711-BQFP-06TR
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 861898-AS3711-BQFP-0 6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Other Part Number: 186220046, 961-AS3711-BQFP-06TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-06 - 861898-AS3711-BQFP-06 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-06
861898-AS3711-BQFP-06
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-06 861898-AS3711-BQFP-06
Manufacturer: ams Win Source Part Number: 861898-AS3711-BQFP-0 6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Other Part Number: 186220046, 961-AS3711-BQFP-06TR

Manufacturer: ams
Win Source Part Number: 861898-AS3711-BQFP-06
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Handheld/Mobile Devices PMIC 56-QFN (7x7)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Other Part Number: 186220046, 961-AS3711-BQFP-06TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 861898-AS3711-BQFP-06
Product Name PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-06
Package Type Other; 56-QFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4523YH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details