Manufacturer: ams
Win Source Part Number: 861824-AS1343A-BTDT-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 5.5V 1 Output 1.45A (Switch) 10-WFDFN Exposed Pad
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1343A-BTDT-10TR, AS1343A-BTDT-10DKR, AS13, AS1343A-BTDT-10-1KTR
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861824-AS1343A-BTDT-10 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1343A-BTDT-10 |
| Package Type | Other; 10-TDFN (3x3) |