Manufacturer: ams
Win Source Part Number: 861820-AS1329A-BTTT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 850mA (Switch) SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 175160021, AS1329A-BTTT-ND, AS1329A-BTTTCT, AS1329A-BTTTTR, AS1329A-BTTTDKR, AS1329ABTTT
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861820-AS1329A-BTTT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1329A-BTTT |
| Package Type | SOT23; Other; TSOT-23-6 |