ams PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-12 AS3711-BQFP-12

Description
Manufacturer: ams Win Source Part Number: 804022-AS3711-BQFP-1 2 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 500μA Part Status: Last Time Buy Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 804022-AS3711-BQFP-1 2 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 500μA Part Status: Last Time Buy Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-12 - 804022-AS3711-BQFP-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-12
804022-AS3711-BQFP-12
PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-12 804022-AS3711-BQFP-12
Manufacturer: ams Win Source Part Number: 804022-AS3711-BQFP-1 2 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 500μA Part Status: Last Time Buy Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 804022-AS3711-BQFP-12
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Current - Supply: 500μA
Part Status: Last Time Buy
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 804022-AS3711-BQFP-12
Product Name PMIC - PMIC - Power Management - Specialized - AS3711-BQFP-12
Package Type Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1365-2-ND - DigiKey
Specs
Package Type Other; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 759-98-1062TRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Regulator Category Switching
Package Type Other; Tube
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details