Manufacturer: ams
Win Source Part Number: 861833-AS1363-BSTT-1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1363-BSTT-15CT, AS1363BSTT15, AS1363-BSTT-15-ND, AS1363-BSTT-15TR, 176810012, AS1363-BSTT-15DKR
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 861833-AS1363-BSTT-15 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1363-BSTT-15 |
| Output Polarity | Positive |