ams PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1328A-BQFT-12 AS1328A-BQFT-12

Description
Manufacturer: ams Win Source Part Number: 768792-AS1328A-BQFT- 12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: AS1328A-B Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BU90028NUX-TR; BU90023NUX-TR; ADP2119ACPZ-3.3-R7; ADP2166ACPZ-1.0-R7; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768792-AS1328A-BQFT- 12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: AS1328A-B Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BU90028NUX-TR; BU90023NUX-TR; ADP2119ACPZ-3.3-R7; ADP2166ACPZ-1.0-R7; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1328A-BQFT-12 - 768792-AS1328A-BQFT-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1328A-BQFT-12
768792-AS1328A-BQFT-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1328A-BQFT-12 768792-AS1328A-BQFT-12
Manufacturer: ams Win Source Part Number: 768792-AS1328A-BQFT- 12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: AS1328A-B Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BU90028NUX-TR; BU90023NUX-TR; ADP2119ACPZ-3.3-R7; ADP2166ACPZ-1.0-R7; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768792-AS1328A-BQFT-12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: AS1328A-B
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TQFN (3x3)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BU90028NUX-TR; BU90023NUX-TR; ADP2119ACPZ-3.3-R7; ADP2166ACPZ-1.0-R7;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 768792-AS1328A-BQFT-12
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1328A-BQFT-12
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers
650V Power Management IC - 748-ICE3B0565JG - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 650 volts
IOUT 0.5000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details