Manufacturer: ams
Win Source Part Number: 802070-AS1363-BSTT-A
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 60dB (10KHz ~ 100kHz)
Maximum Output Voltage: 5.3V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.32V at 500mA
Current - Quiescent (Iq): 150μA
Current - Supply (Maximum): 200μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 802070-AS1363-BSTT-AD |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1363-BSTT-AD |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-6 |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) |
| Special Features | Input Overcurrent Protection; Enable, Power Good |