Manufacturer: ams
Win Source Part Number: 59513-AS3685A-ZWLT-2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 1A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 59513-AS3685A-ZWLT-2Y80 |
| Product Name | PMIC - PMIC - LED Drivers - AS3685A-ZWLT-2Y80 |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |