Manufacturer: ams
Win Source Part Number: 861828-AS1353-36-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS135336T, AS1353-36-T-ND, AS1353-36-TTR, 175650046, AS1353-36-TCT, AS1353-36-TDKR
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 861828-AS1353-36-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1353-36-T |
| Output Polarity | Positive |