Manufacturer: ams
Win Source Part Number: 861830-AS1359-BTTT-4
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176640103, AS1359BTTT45, AS1359-BTTT-45TR, AS1359-BTTT-45DKR, AS1359-BTTT-45CT
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 861830-AS1359-BTTT-45 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1359-BTTT-45 |
| Output Polarity | Positive |