ams Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AS1369-BWLT-13

Description
Win Source Part Number: 1045998-AS1369-BWLT- 13 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 60 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.3V Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TLV705285YFPRAS1369B WLT13; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178660063,AS1369BWLT 13,AS1369-BWLT-13DKR ,AS1369-BWLT-13CT,AS 1369-BWLT-13TR,17866 0089 Product Status: Obsolete Voltage Dropout (Max): 0.2V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1045998-AS1369-BWLT- 13 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 60 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.3V Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TLV705285YFPRAS1369B WLT13; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178660063,AS1369BWLT 13,AS1369-BWLT-13DKR ,AS1369-BWLT-13CT,AS 1369-BWLT-13TR,17866 0089 Product Status: Obsolete Voltage Dropout (Max): 0.2V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1045998-AS1369-BWLT-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1045998-AS1369-BWLT-13
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1045998-AS1369-BWLT-13
Win Source Part Number: 1045998-AS1369-BWLT- 13 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 60 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.3V Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TLV705285YFPRAS1369B WLT13; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178660063,AS1369BWLT 13,AS1369-BWLT-13DKR ,AS1369-BWLT-13CT,AS 1369-BWLT-13TR,17866 0089 Product Status: Obsolete Voltage Dropout (Max): 0.2V @ 200mA

Win Source Part Number: 1045998-AS1369-BWLT-13
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 60 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.3V
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.97x0.97)
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TLV705285YFPRAS1369BWLT13;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 178660063,AS1369BWLT13,AS1369-BWLT-13DKR,AS1369-BWLT-13CT,AS1369-BWLT-13TR,178660089
Product Status: Obsolete
Voltage Dropout (Max): 0.2V @ 200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1045998-AS1369-BWLT-13
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.85R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details