Manufacturer: ams
Win Source Part Number: 010231-AS1326A-BTDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-TDFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 2.5V (3.3V)
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 010231-AS1326A-BTDT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1326A-BTDT |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; 10-TDFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |