Manufacturer: ams
Win Source Part Number: 861821-AS1330-BTDT-3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output 650mA (Switch) 8-UFDFN Exposed Pad
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 178630006, AS1330BTDT30, AS1330-BTDT-30DKR, AS1330-BTDT-30TR, AS1330-BTDT-30CT
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861821-AS1330-BTDT-30 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1330-BTDT-30 |
| Package Type | Other; 8-TDFN (2x2) |