Manufacturer: ams
Win Source Part Number: 1018466-AS1337A-BTDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 850mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.65V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1018466-AS1337A-BTDT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1337A-BTDT |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-TDFN (3x3) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |