ams Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AS13985H33-T

Description
Win Source Part Number: 1045999-AS13985H33-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 250 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS13985H33-TAS13985H -33-T; AS13985H33T; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 130 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 176970176,AS13985H-3 3-TDK,AS13985H-33-TD KR,AS13985H33-TDKR,A S13985H33-TCT,AS1398 5H-33-TTR-ND,AS13985 H-33-TCT,AS13985H-33 -T-ND,175990031,AS13 985H-33-T,AS13985H33 -TTR,AS13985H-33-TCT -ND,AS13985H-33-TDKR -ND,AS13985H-33-TTR, AS13985H33T Product Status: Obsolete Voltage Dropout (Max): 0.1V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1045999-AS13985H33-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 250 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS13985H33-TAS13985H -33-T; AS13985H33T; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 130 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 176970176,AS13985H-3 3-TDK,AS13985H-33-TD KR,AS13985H33-TDKR,A S13985H33-TCT,AS1398 5H-33-TTR-ND,AS13985 H-33-TCT,AS13985H-33 -T-ND,175990031,AS13 985H-33-T,AS13985H33 -TTR,AS13985H-33-TCT -ND,AS13985H-33-TDKR -ND,AS13985H-33-TTR, AS13985H33T Product Status: Obsolete Voltage Dropout (Max): 0.1V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1045999-AS13985H33-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1045999-AS13985H33-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1045999-AS13985H33-T
Win Source Part Number: 1045999-AS13985H33-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 250 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS13985H33-TAS13985H -33-T; AS13985H33T; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 130 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 176970176,AS13985H-3 3-TDK,AS13985H-33-TD KR,AS13985H33-TDKR,A S13985H33-TCT,AS1398 5H-33-TTR-ND,AS13985 H-33-TCT,AS13985H-33 -T-ND,175990031,AS13 985H-33-T,AS13985H33 -TTR,AS13985H-33-TCT -ND,AS13985H-33-TDKR -ND,AS13985H-33-TTR, AS13985H33T Product Status: Obsolete Voltage Dropout (Max): 0.1V @ 150mA

Win Source Part Number: 1045999-AS13985H33-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 250 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AS13985H33-TAS13985H-33-T; AS13985H33T;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 176970176,AS13985H-33-TDK,AS13985H-33-TDKR,AS13985H33-TDKR,AS13985H33-TCT,AS13985H-33-TTR-ND,AS13985H-33-TCT,AS13985H-33-T-ND,175990031,AS13985H-33-T,AS13985H33-TTR,AS13985H-33-TCT-ND,AS13985H-33-TDKR-ND,AS13985H-33-TTR,AS13985H33T
Product Status: Obsolete
Voltage Dropout (Max): 0.1V @ 150mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1045999-AS13985H33-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details