Manufacturer: ams
Win Source Part Number: 115337-AS1340A-BTDT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.41A (Switch)
Family Name: AS1340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 50V
Minimum Input Voltage: 2.7V
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 115337-AS1340A-BTDT-10 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1340A-BTDT-10 |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-TDFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |