Manufacturer: ams
Win Source Part Number: 861819-AS1326B-BTDR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad
Package: Tray
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 624
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176450020, AS1326BBTDR
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861819-AS1326B-BTDR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1326B-BTDR |
| Package Type | Other; 10-TDFN (3x3) |