ams PMIC - PMIC - Voltage Regulators - Linear - AS1374-BWLT1818 AS1374-BWLT1818

Description
Manufacturer: ams Win Source Part Number: 802742-AS1374-BWLT18 18 Packaging: Reel Mounting Style: SMD Current - Output: 200mA, 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 1.8V Supplier Device Package: 6-WLCSP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 85dB ~ 50dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-UFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90μA
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 802742-AS1374-BWLT18 18 Packaging: Reel Mounting Style: SMD Current - Output: 200mA, 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 1.8V Supplier Device Package: 6-WLCSP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 85dB ~ 50dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-UFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1374-BWLT1818 - 802742-AS1374-BWLT1818 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1374-BWLT1818
802742-AS1374-BWLT1818
PMIC - PMIC - Voltage Regulators - Linear - AS1374-BWLT1818 802742-AS1374-BWLT1818
Manufacturer: ams Win Source Part Number: 802742-AS1374-BWLT18 18 Packaging: Reel Mounting Style: SMD Current - Output: 200mA, 200mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 1.8V Supplier Device Package: 6-WLCSP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 85dB ~ 50dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-UFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90μA

Manufacturer: ams
Win Source Part Number: 802742-AS1374-BWLT1818
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA, 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V, 1.8V
Supplier Device Package: 6-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 85dB ~ 50dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-UFBGA, WLBGA
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 802742-AS1374-BWLT1818
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1374-BWLT1818
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFBGA, WLBGA
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details