ams PMIC - PMIC - Voltage Regulators - Linear - AS1369-BWLT-18 AS1369-BWLT-18

Description
Manufacturer: ams Win Source Part Number: 1147256-AS1369-BWLT- 18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, WLCSP Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 60μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ams.com Manufacturer Package: 4-WLCSP (0.97x0.97) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147256-AS1369-BWLT- 18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, WLCSP Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 60μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ams.com Manufacturer Package: 4-WLCSP (0.97x0.97) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1369-BWLT-18 - 1147256-AS1369-BWLT-18 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1369-BWLT-18
1147256-AS1369-BWLT-18
PMIC - PMIC - Voltage Regulators - Linear - AS1369-BWLT-18 1147256-AS1369-BWLT-18
Manufacturer: ams Win Source Part Number: 1147256-AS1369-BWLT- 18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, WLCSP Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 60μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ams.com Manufacturer Package: 4-WLCSP (0.97x0.97) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1147256-AS1369-BWLT-18
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, WLCSP
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 60μA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ams.com
Manufacturer Package: 4-WLCSP (0.97x0.97)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1147256-AS1369-BWLT-18
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1369-BWLT-18
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 4-UFBGA, WLCSP
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data