Manufacturer: ams
Win Source Part Number: 1018486-AS1360-40-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.7V @ 200mA
Operating Supply Current: 1.5μA to 3μA
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1018486-AS1360-40-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AS1360-40-T |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-3 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Input Overcurrent Protection |