ams Integrated Circuits (ICs) - PMIC - Power Management - Specialized AS3711-BQFP-16

Description
Win Source Part Number: 1161199-AS3711-BQFP- 16 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices Standard Package: 4,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ams Other Names: 186220099,961-AS3711 -BQFP-16TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1161199-AS3711-BQFP- 16 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices Standard Package: 4,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ams Other Names: 186220099,961-AS3711 -BQFP-16TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1161199-AS3711-BQFP-16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1161199-AS3711-BQFP-16
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1161199-AS3711-BQFP-16
Win Source Part Number: 1161199-AS3711-BQFP- 16 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices Standard Package: 4,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: ams Other Names: 186220099,961-AS3711 -BQFP-16TR Product Status: Obsolete

Win Source Part Number: 1161199-AS3711-BQFP-16
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Handheld/Mobile Devices
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Supply: 500µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ams
Other Names: 186220099,961-AS3711-BQFP-16TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1161199-AS3711-BQFP-16
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details