Manufacturer: ams
Win Source Part Number: 113332-AS1341-BTDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V (5V)
Maximum Output Voltage: 20V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 113332-AS1341-BTDT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1341-BTDT |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; 8-TDFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |