Manufacturer: ams
Win Source Part Number: 861817-AS1322A-BTTT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 850mA (Switch) SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 175160032, AS1322A-BTTT-ND, AS1322ABTTT, AS1322A-BTTTTR, AS1322A-BTTTCT, AS1322A-BTTTDKR
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 861817-AS1322A-BTTT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1322A-BTTT |
| Package Type | SOT23; Other; TSOT-23-6 |