ams PMIC - PMIC - Voltage Regulators - Linear - AS1362-BTTT-26 AS1362-BTTT-26

Description
Manufacturer: ams Win Source Part Number: 861831-AS1362-BTTT-2 6 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1362-BTTT-26DKR, AS1362-BTTT-26CT, AS1362-BTTT-26TR, AS1362-BTTT-26-ND, AS1362BTTT26
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861831-AS1362-BTTT-2 6 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1362-BTTT-26DKR, AS1362-BTTT-26CT, AS1362-BTTT-26TR, AS1362-BTTT-26-ND, AS1362BTTT26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1362-BTTT-26 - 861831-AS1362-BTTT-26 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1362-BTTT-26
861831-AS1362-BTTT-26
PMIC - PMIC - Voltage Regulators - Linear - AS1362-BTTT-26 861831-AS1362-BTTT-26
Manufacturer: ams Win Source Part Number: 861831-AS1362-BTTT-2 6 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1362-BTTT-26DKR, AS1362-BTTT-26CT, AS1362-BTTT-26TR, AS1362-BTTT-26-ND, AS1362BTTT26

Manufacturer: ams
Win Source Part Number: 861831-AS1362-BTTT-26
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1362-BTTT-26DKR, AS1362-BTTT-26CT, AS1362-BTTT-26TR, AS1362-BTTT-26-ND, AS1362BTTT26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861831-AS1362-BTTT-26
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1362-BTTT-26
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details