ams PMIC - PMIC - Voltage Regulators - Linear - AS1352V-T AS1352V-T

Description
Manufacturer: ams Win Source Part Number: 861827-AS1352V-T Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 4 Output 200mA 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS1352 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1352V-TDKR, AS1352V-TCT, AS1352VT, AS1352V-TTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861827-AS1352V-T Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 4 Output 200mA 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS1352 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1352V-TDKR, AS1352V-TCT, AS1352VT, AS1352V-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1352V-T - 861827-AS1352V-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1352V-T
861827-AS1352V-T
PMIC - PMIC - Voltage Regulators - Linear - AS1352V-T 861827-AS1352V-T
Manufacturer: ams Win Source Part Number: 861827-AS1352V-T Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Programmable 4 Output 200mA 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS1352 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1352V-TDKR, AS1352V-TCT, AS1352VT, AS1352V-TTR

Manufacturer: ams
Win Source Part Number: 861827-AS1352V-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Programmable 4 Output 200mA 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AS1352
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1352V-TDKR, AS1352V-TCT, AS1352VT, AS1352V-TTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 861827-AS1352V-T
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1352V-T
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details