Manufacturer: ams
Win Source Part Number: 1018463-AS1324-BTTT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1018463-AS1324-BTTT-AD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1324-BTTT-AD |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |