ams PMIC - PMIC - Voltage Regulators - Linear - AS1353-33-T AS1353-33-T

Description
Manufacturer: ams Win Source Part Number: 1018472-AS1353-33-T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 150mA (Typ) Operating Supply Current: 180μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TPS79333DBVR; ADP1711AUJZ-3.3; CM3018-33ST; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018472-AS1353-33-T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 150mA (Typ) Operating Supply Current: 180μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TPS79333DBVR; ADP1711AUJZ-3.3; CM3018-33ST; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AS1353-33-T - 1018472-AS1353-33-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS1353-33-T
1018472-AS1353-33-T
PMIC - PMIC - Voltage Regulators - Linear - AS1353-33-T 1018472-AS1353-33-T
Manufacturer: ams Win Source Part Number: 1018472-AS1353-33-T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 150mA (Typ) Operating Supply Current: 180μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TPS79333DBVR; ADP1711AUJZ-3.3; CM3018-33ST; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: ams
Win Source Part Number: 1018472-AS1353-33-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 150mA (Typ)
Operating Supply Current: 180μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TPS79333DBVR; ADP1711AUJZ-3.3; CM3018-33ST;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1018472-AS1353-33-T
Product Name PMIC - PMIC - Voltage Regulators - Linear - AS1353-33-T
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data