Manufacturer: ams
Win Source Part Number: 010230-AS1302-BWLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 49kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP
Purpose: Step-Up
Maximum Input Voltage: 5.15V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 010230-AS1302-BWLT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AS1302-BWLT |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-WLCSP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |