Manufacturer: Ricoh
Win Source Part Number: 890762-R1283K001B-TR
Series: R1283x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Boost Switching Regulator IC Positive and Negative Adjustable -20V 2 Output 1.5A 12-UFDFN Exposed Pad
Package: 12-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1283
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)2730-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R1283K001B-TR-ND, 2129-R1283K001B-CT, 2129-R1283K001B-DKR,
Switching Voltage Regulators PWM Step-up/Inverting DCDC Converter for CCD/LCD
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890762-R1283K001B-TR | R1283K001B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1283K001B-TR | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost |