PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 1.3MHz ~ 2.2MHz 32-VQFN (5x5)
IC REG QD BUCK/LNR SYNC 32VQFN
Switching Voltage Regulators PMIC - Simple DC/DC 4ch/5.5V/QFN pkg
IC REG QD BUCK/LNR SYNC 32VQFN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RAA230401GNP#HA0 | RAA230401GNP#HA0 | RAA230401GNP#HA0 | RAA230401GNP#HA0 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 32-VQFN | Other; 32-VQFN | Other; 32-VQFN | |
| Life Cycle Stage | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |