Skyworks Solutions, Inc. Interface - Miscellaneous SI32297-A-FMR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - SI32297-A-FMR - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32297-A-FMR
Interface - Miscellaneous SI32297-A-FMR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Interface - Telecom
SI32297-A-FMR
Integrated Circuits (ICs) - Interface - Telecom SI32297-A-FMR
WIDEBAND DUAL FXS, PCM INTERFACE

WIDEBAND DUAL FXS, PCM INTERFACE

Supplier's Site
Telecom - SI32297-A-FMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SI32297-A-FMR SI32297-A-FMR SI32297-A-FMR
Product Name Interface - Miscellaneous Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other Other; 3.13V ~ 3.47V
Package Type 68-QFN (8x8) 68-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details