WINTEC INDUSTRIES, INC.
SLM2493 -- MODEMS - ICS AND MODULES
Wintec Industries, Inc.
Modems - ICs and Modules
SLM2493
Description
Modem V.92 Module
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Modem V.92 Module
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SLM2493
Supplier's Site
Interface - Modems - ICs and Modules
SLM2493
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
SLM2493 |
SLM2493 |
SLM2493 |
|
Product Name
|
Modems - ICs and Modules |
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
Interface - Modems - ICs and Modules |
|
Features
|
RoHS
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details