MORNSUN Guangzhou Science & Technology Co., Ltd. Integrated Circuits (ICs) - Interface - Modules TD341SCAN

Description
Win Source Part Number: 1370747-TD341SCAN Category: Integrated Circuits (ICs) - Interface - Modules Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Mornsun America, LLC Package: Tape & Reel Product Status: Active Package / Case: 20-BDFN Supplier Device Package: 20-DFN (13x10) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Transceiver Voltage - Supply: 3.15V ~ 3.45V Current - Supply: 50 mA Protocol: CANbus
Request a Quote Datasheet
Description
Win Source Part Number: 1370747-TD341SCAN Category: Integrated Circuits (ICs) - Interface - Modules Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Mornsun America, LLC Package: Tape & Reel Product Status: Active Package / Case: 20-BDFN Supplier Device Package: 20-DFN (13x10) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Transceiver Voltage - Supply: 3.15V ~ 3.45V Current - Supply: 50 mA Protocol: CANbus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modules - 1370747-TD341SCAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modules
1370747-TD341SCAN
Integrated Circuits (ICs) - Interface - Modules 1370747-TD341SCAN
Win Source Part Number: 1370747-TD341SCAN Category: Integrated Circuits (ICs) - Interface - Modules Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Mornsun America, LLC Package: Tape & Reel Product Status: Active Package / Case: 20-BDFN Supplier Device Package: 20-DFN (13x10) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Transceiver Voltage - Supply: 3.15V ~ 3.45V Current - Supply: 50 mA Protocol: CANbus

Win Source Part Number: 1370747-TD341SCAN
Category: Integrated Circuits (ICs) - Interface - Modules
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Mornsun America, LLC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-BDFN
Supplier Device Package: 20-DFN (13x10)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Transceiver
Voltage - Supply: 3.15V ~ 3.45V
Current - Supply: 50 mA
Protocol: CANbus

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modules - TD341SCAN - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Modules
TD341SCAN
Integrated Circuits (ICs) - Interface - Modules TD341SCAN
CAN DIGITAL ISOLATOR 3000VDC CHA

CAN DIGITAL ISOLATOR 3000VDC CHA

Supplier's Site
Modules - TD341SCAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modules
TD341SCAN
Modules TD341SCAN
CANbus Transceiver Interface 20-DFN (13x10)

CANbus Transceiver Interface 20-DFN (13x10)

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370747-TD341SCAN TD341SCAN TD341SCAN
Product Name Integrated Circuits (ICs) - Interface - Modules Integrated Circuits (ICs) - Interface - Modules Modules
Device Type Sensor Interface; Transceiver Sensor Interface
Supply Voltage Other; 3.15V ~ 3.45V Other Other; 3.15V ~ 3.45V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD7869JR - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details