Skyworks Solutions, Inc. Interface Transceiver IC SI32282-A-FM1

Description
IC TELECOM INTERFACE 40QFN Product overview: SI32282-A-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 40QFN Product overview: SI32282-A-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI32282-A-FM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32282-A-FM1
Interface Transceiver IC 702-SI32282-A-FM1
IC TELECOM INTERFACE 40QFN Product overview: SI32282-A-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 40QFN Product overview: SI32282-A-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1260779-SI32282-A-FM1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260779-SI32282-A-FM1
Integrated Circuits (ICs) - Interface - Telecom 1260779-SI32282-A-FM1
Win Source Part Number: 1260779-SI32282-A-FM 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tube Number of Circuits: 2 Standard Package: 37 Mounting: SMD (SMT) Function: Single-Chip Solution Interface: 3-Wire, PCM, SPI Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI32282 Product Status: Not For New Designs

Win Source Part Number: 1260779-SI32282-A-FM1
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tube
Number of Circuits: 2
Standard Package: 37
Mounting: SMD (SMT)
Function: Single-Chip Solution
Interface: 3-Wire, PCM, SPI
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32282
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32282-A-FM1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Telecom
SI32282-A-FM1
Integrated Circuits (ICs) - Interface - Telecom SI32282-A-FM1
IC TELECOM INTERFACE 40QFN

IC TELECOM INTERFACE 40QFN

Supplier's Site
Telecom - SI32282-A-FM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Single-Chip Solution 56-QFN (8x8)

Telecom IC Single-Chip Solution 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32282-A-FM1 1260779-SI32282-A-FM1 SI32282-A-FM1 SI32282-A-FM1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - ADM6992CXABT1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details