IC EUSB2 TO USB2 QFN12
Buffer, ReDriver 1 Channel 480Mbps 12-XQFN (1.75x2.2)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PTN3222GMJ | PTN3222GMJ |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other | Other; 1.62V ~ 1.98V, 2.85V ~ 3.63V |
| Package Type | 12-XQFN (1.75x2.2) | 12-XFQFN |