Toshiba Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7USB40MU,LF(S2E

Description
Win Source Part Number: 989389-TC7USB40MU,LF (S2E Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40MULFTR,TC7US B40MULFCT-ND,TC7USB4 0MU,LF,TC7USB40MULFD KR-ND,264-TC7USB40MU ,LF(S2ECT,TC7USB40MU ,LF(S,TC7USB40MULFDK R,TC7USB40MU,LF(S2,T C7USB40MULFTR-ND,TC7 USB40MULFCT,264-TC7U SB40MU,LF(S2ETR,TC7U SB40MU,LF(S2E,264-TC 7USB40MU,LF(S2EDKR Base Product Number: TC7USB40
Request a Quote Datasheet
Description
Win Source Part Number: 989389-TC7USB40MU,LF (S2E Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40MULFTR,TC7US B40MULFCT-ND,TC7USB4 0MU,LF,TC7USB40MULFD KR-ND,264-TC7USB40MU ,LF(S2ECT,TC7USB40MU ,LF(S,TC7USB40MULFDK R,TC7USB40MU,LF(S2,T C7USB40MULFTR-ND,TC7 USB40MULFCT,264-TC7U SB40MU,LF(S2ETR,TC7U SB40MU,LF(S2E,264-TC 7USB40MU,LF(S2EDKR Base Product Number: TC7USB40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 989389-TC7USB40MU,LF(S2E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
989389-TC7USB40MU,LF(S2E
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 989389-TC7USB40MU,LF(S2E
Win Source Part Number: 989389-TC7USB40MU,LF (S2E Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40MULFTR,TC7US B40MULFCT-ND,TC7USB4 0MU,LF,TC7USB40MULFD KR-ND,264-TC7USB40MU ,LF(S2ECT,TC7USB40MU ,LF(S,TC7USB40MULFDK R,TC7USB40MU,LF(S2,T C7USB40MULFTR-ND,TC7 USB40MULFCT,264-TC7U SB40MU,LF(S2ETR,TC7U SB40MU,LF(S2E,264-TC 7USB40MU,LF(S2EDKR Base Product Number: TC7USB40

Win Source Part Number: 989389-TC7USB40MU,LF(S2E
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 14Ohm
-3db Bandwidth: 1.5GHz
Voltage - Supply, Single (V+): 2.3V ~ 4.3V
Number of Channels: 2
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7USB40MULFTR,TC7USB40MULFCT-ND,TC7USB40MU,LF,TC7USB40MULFDKR-ND,264-TC7USB40MU,LF(S2ECT,TC7USB40MU,LF(S,TC7USB40MULFDKR,TC7USB40MU,LF(S2,TC7USB40MULFTR-ND,TC7USB40MULFCT,264-TC7USB40MU,LF(S2ETR,TC7USB40MU,LF(S2E,264-TC7USB40MU,LF(S2EDKR
Base Product Number: TC7USB40

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TC7USB40MU,LF(S2E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TC7USB40MU,LF(S2E
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7USB40MU,LF(S2E
IC USB SWITCH SPDT DUAL 10UQFN

IC USB SWITCH SPDT DUAL 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number 989389-TC7USB40MU,LF(S2E TC7USB40MU,LF(S2E
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface; Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details