R8A66154SP#D1 -- I/O EXPANDERS
Renesas Electronics Corporation
I/O Expanders
R8A66154SP#D1
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - I-O Expanders
R8A66154SP#D1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
R8A66154SP#D1 |
R8A66154SP#D1 |
|
Product Name
|
I/O Expanders |
Integrated Circuits (ICs) - Interface - I-O Expanders |
|
Device Type
|
Port / Bus Expander
|
Port / Bus Expander; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
4 suppliers