Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2435-D-FT

Description
Win Source Part Number: 1261027-SI2435-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261027-SI2435-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261027-SI2435-D-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261027-SI2435-D-FT
Win Source Part Number: 1261027-SI2435-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435 Product Status: Obsolete

Win Source Part Number: 1261027-SI2435-D-FT
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Data Format: V.34
Voltage - Supply: 3.3V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2435
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-SI2435-D-FT
Interface Transceiver IC 722-SI2435-D-FT
IC MODEM ISO 33.6KBPS 24TSSOP Product overview: SI2435-D-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2435-D-FT can be used for catalog matching and distributor lookup.

IC MODEM ISO 33.6KBPS 24TSSOP Product overview: SI2435-D-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2435-D-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2435-D-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2435-D-FT
Modems - ICs and Modules SI2435-D-FT
Modem V.34 24-TSSOP

Modem V.34 24-TSSOP

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2435-D-FT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2435-D-FT
Interface - Modems - ICs and Modules SI2435-D-FT
IC MODEM ISO 33.6KBPS 24TSSOP

IC MODEM ISO 33.6KBPS 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-D-FT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2435-D-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2435-D-FT
IC MODEM ISO 33.6KBPS 24TSSOP

IC MODEM ISO 33.6KBPS 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261027-SI2435-D-FT 722-SI2435-D-FT SI2435-D-FT SI2435-D-FT SI2435-D-FT
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details