Microchip Technology, Inc.
Sensor and Detector Interfaces
RE46C600E16
Description
ION COMP, LOW CURRENT
-
DigiKey
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
ION COMP, LOW CURRENT
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C600E16
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
RE46C600E16-ND |
RE46C600E16 |
RE46C600E16 |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Device Type
CardBus Controller
Features
RoHS
View Details
2 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details