Silicon Motion, Inc. Integrated Circuits (ICs) - Interface - Controllers SM325QE020000-BB

Description
Win Source Part Number: 1130808-SM325QE02000 0-BB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM325
Request a Quote Datasheet
Description
Win Source Part Number: 1130808-SM325QE02000 0-BB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1130808-SM325QE020000-BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1130808-SM325QE020000-BB
Integrated Circuits (ICs) - Interface - Controllers 1130808-SM325QE020000-BB
Win Source Part Number: 1130808-SM325QE02000 0-BB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM325

Win Source Part Number: 1130808-SM325QE020000-BB
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Silicon Motion, Inc.
Base Product Number: SM325

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Interface - Controllers
SM325QE020000-BB
Integrated Circuits (ICs) - Interface - Controllers SM325QE020000-BB
USB CONTROLLER LQPF-48 PINS, I-T

USB CONTROLLER LQPF-48 PINS, I-T

Supplier's Site
Controllers - SM325QE020000-BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SM325QE020000-BB
Controllers SM325QE020000-BB
Interface

Interface

Buy Now
Interface - Controllers - SM325QE020000-BB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SM325QE020000-BB
Interface - Controllers SM325QE020000-BB
USB CONTROLLER LQPF-48 PINS, I-T

USB CONTROLLER LQPF-48 PINS, I-T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1130808-SM325QE020000-BB SM325QE020000-BB SM325QE020000-BB SM325QE020000-BB
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details