Renesas Electronics Corporation 16-bit Interface Transceiver IC R8A66155SP#T1

Description
16-BIT I/O EXPANDER Product overview: R8A66155SP#T1 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-R8A66155SP#T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT I/O EXPANDER Product overview: R8A66155SP#T1 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-R8A66155SP#T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Interface Transceiver IC - 749-R8A66155SP#T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Interface Transceiver IC
749-R8A66155SP#T1
16-bit Interface Transceiver IC 749-R8A66155SP#T1
16-BIT I/O EXPANDER Product overview: R8A66155SP#T1 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-R8A66155SP#T1 can be used for catalog matching and distributor lookup.

16-BIT I/O EXPANDER Product overview: R8A66155SP#T1 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-R8A66155SP#T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1195814-R8A66155SP#T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1195814-R8A66155SP#T1
Integrated Circuits (ICs) - Interface - I/O Expanders 1195814-R8A66155SP#T1
Win Source Part Number: 1195814-R8A66155SP#T 1 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSR8A66155SP#T1, 2156-R8A66155SP#T1 RoHS Status: Not applicable

Win Source Part Number: 1195814-R8A66155SP#T1
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR8A66155SP#T1,2156-R8A66155SP#T1
RoHS Status: Not applicable

Buy Now
I/O Expanders - R8A66155SP#T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
R8A66155SP#T1
I/O Expanders R8A66155SP#T1
I/O Expander

I/O Expander

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - R8A66155SP#T1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - I-O Expanders
R8A66155SP#T1
Integrated Circuits (ICs) - Interface - I-O Expanders R8A66155SP#T1
16-BIT I/O EXPANDER

16-BIT I/O EXPANDER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-R8A66155SP#T1 1195814-R8A66155SP#T1 R8A66155SP#T1 R8A66155SP#T1
Product Name 16-bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details