Galco Industrial Electronics Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2
Product Name Notes
2/0 HVYDTY BUTT SPLICE
22-14 SOL/STR/FX BUTT SP
500 CU PIN TERM W/SHROUD
6-2R 6-2T AL H TAP
7 #8 FULL TEN AL WELD
BUSBAR COMPRESSION CONN
BUTT SPLICE F/COPPER CABLE, 4/0 STR
BUTT SPLICE LONG #2
BUTT SPLICE LONG #4
Butt Splice, 12-10AWG, Uninsulated
Butt Splice, 20-14AWG, Uninsulated,
CU LUG-4/0 FLEX-3/8 NAR
Cu Terminal, #2 AWG, 5/16in. stud, 57
Parallel Splice, 10AWG, Uninsulated
Parallel Splice, 14AWG, Uninsulated
Parallel Splice, 2/0, Uninsulated
Parallel Splice, 2AWG, Uninsulated
Parallel Splice, 4AWG, Uninsulated
Parallel Splice, 6AWG, Uninsulated
Parallel Splice, 8AWG, Uninsulated
Ring Terminal, #6-8 Stud, 4AWG,
Ring Terminal, #8-10 Stud, 8AWG,
Ring Terminal, 1/2in. Stud, 4AWG,
Ring Terminal, 1/2in. Stud, 6AWG,
Ring Terminal, 1/2in. Stud, 8AWG,
Ring Terminal, 1/4in. Stud, 10-9AWG,
Ring Terminal, 1/4in. Stud, 6AWG,
Ring Terminal, 1/4in. Stud, 8AWG,
Ring Terminal, 3/8in. Stud, 2AWG,
Ring Terminal, 3/8in. Stud, 4AWG,
Ring Terminal, 3/8in. Stud, 6AWG,
Ring Terminal, 3/8in. Stud, 8AWG,
Ring Terminal, 5/16in. Stud, 2AWG,
Ring Terminal, 5/8in. Stud, 4/0
Zero Torque Power Distribution Block, 2P
Zero Torque Power Distribution Block, 3P

<< Prev