CIT Relay & Switch Signal Relays, Up to 2 Amps J104D2C24VDC.20S

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 2449-J104D2C24VDC.20S-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2449-J104D2C24VDC.20S-ND
Signal Relays, Up to 2 Amps 2449-J104D2C24VDC.20S-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J104D2C24VDC.20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J104D2C24VDC.20S
General Purpose Relays 1204-J104D2C24VDC.20S
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operate Time: 6ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operate Time: 6ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
J104D2C24VDC.20S
Relays - Signal Relays, Up to 2 Amps J104D2C24VDC.20S
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2449-J104D2C24VDC.20S-ND 1204-J104D2C24VDC.20S J104D2C24VDC.20S
Product Name Signal Relays, Up to 2 Amps General Purpose Relays Relays - Signal Relays, Up to 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Relays - 1-1617014-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon - 28AC1333 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details