General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 2FormC DPDT 5VDC 2 A
RELAY GENERAL PURPOSE DPDT 2A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HMS1201S108M-ND | HMS1201S108M | HMS1201S108M |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |