General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 5V
Mounting Type: Surface Mount, Coil Voltage: 5VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 28mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 2ms, Release Time: 1ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2449-J850SM2CS5VDCTR-ND | 1204-J850SM2CS5VDC | J850SM2CS5VDC |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Socket or Plug-in Style | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |