General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB DPDT 26.5V
POWER RELAY, DPDT, 26.5VDC, 2A, PCB; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:2A; Product Range:HMS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | A107298-ND | 12N1148 | HMS1201S004 |
| Product Name | Signal Relays, Up to 2 Amps | Power Relay, Dpdt, 26.5Vdc, 2A, Pcb; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |