INDUSTRIAL RELAYS J1MSCD-5XMS=M3
RELAY GENERAL PURPOSE SPDT 1A 5V
General Purpose Relays J1MSCD-5XMS=M39016/2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | J1MSCD-5XMS-ND | J1MSCD-5XMS | J1MSCD-5XMS |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |