Win Source Part Number: 1316259-JMACD-18XP
Category: Relays>Signal Relays, Up to 2 Amps
Series: MAC
Termination Style: PC Pin
Features: Diode
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 880 Ohms
Coil Current: 20.5 mA
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 18VDC
Contact Rating (Current): 1 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 10.5 VDC
Must Release Voltage: 0.91 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: JMACD
RoHS Status: RoHS non-compliant
RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:18VDC; Contact Current:1A; Product Range:JMAD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 12V 1A 390ohm DPDT
RELAY GEN PURPOSE DPDT 1A 18V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1316259-JMACD-18XP | JMACD-18XP-ND | 83R0239 | JMACD-18XP | JMACD-18XP |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Relay, Dpdt, 28Vdc, 1A; Contact Configuration Citec Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | |
| Resistance | 880 ohms | ||||
| Relay Type | General | General | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |