General Purpose Relay DPDT (2 Form C) Through Hole
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Current: 22mA, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 6ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .20W
RELAY GENERAL PURPOSE DPDT 2A 9V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2449-J104D2C9VDC.20S-ND | 1204-J104D2C9VDC.20S | J104D2C9VDC.20S |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Socket or Plug-in Style | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |