Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 16mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W
General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GENERAL PURPOSE DPDT 1A 9V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1204-J8502CS9VDC | 2449-J8502CS9VDC-ND | J8502CS9VDC |
| Product Name | General Purpose Relays | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | Socket or Plug-in Style | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Features | Sealed Relay |